The LT1765ES8 from Linear Technology is a high-performance step-down switching regulator that delivers exceptional efficiency and power density. This device is designed to meet the needs of a wide range of applications, including portable devices, telecommunications, and industrial equipment, where efficient power conversion is essential.
Key Features
- High Efficiency: The LT1765ES8 can convert input voltages ranging from 4.5V to 25V to lower output voltages, delivering up to 3A of continuous output current with efficiencies as high as 96%.
- High Frequency Operation: With a switching frequency of 500kHz, the LT1765ES8 allows for the use of smaller external components, resulting in a compact power supply solution.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 20V, which provides design flexibility to power a broad range of ICs and devices.
- Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, ensuring reliability and performance while reducing the overall size of the power supply.
- Thermal Protection: The LT1765ES8 includes thermal shutdown protection to safeguard the device and the system under extreme operating conditions.
- Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even with input-to-output differentials as low as 0.6V.
Applications
- Portable Electronics
- Telecommunications
- Networking Equipment
- Industrial Systems
Package Information
The LT1765ES8 is available in an 8-lead SO package, which is designed for optimal thermal performance and space-saving on the PCB. Its compact size and leaded package make it easy to integrate into a variety of designs without compromising on power or thermal efficiency.
Conclusion
The LT1765ES8 step-down switching regulator is a robust and flexible solution for demanding power supply applications. With its high efficiency, adjustable output, and compact design, it represents a reliable choice for designers looking to optimize their power systems.