Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 8 V to 30 V
Operating Supply Current 1.6mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 122072-REF01CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF01CN8#PBF CAD Model

Description

Product Overview: REF01CN8#PBF

The REF01CN8#PBF is a high-precision voltage reference module from Linear Technology, a renowned manufacturer in the field of analog integrated circuits. This device offers a stable and precise 10V output voltage, making it an ideal component for precision data conversion in a wide array of applications, including industrial, medical, and communication systems.

Key Features

  • Stable Output: The REF01CN8#PBF provides a fixed 10V output with high stability, ensuring reliable performance across a range of conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that require consistent performance in varying environments.
  • Excellent Load Regulation: It exhibits superior load regulation characteristics, which means the output voltage remains consistent despite changes in the load current.
  • Low Noise: The REF01CN8#PBF features a low noise output, which is crucial for precision analog circuits, where noise can significantly impact the overall system accuracy.
  • Long-Term Stability: Designed for long-term reliability, this device ensures minimal deviation in output voltage over time, which is essential for mission-critical applications.

Applications

The REF01CN8#PBF is versatile and can be used in various applications, including:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Precision instrumentation and measurement systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The REF01CN8#PBF is manufactured with rigorous standards, ensuring high reliability and performance consistency. It is available in an 8-pin PDIP package, which is known for its ease of integration into a variety of circuit designs. The suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7106
ECAD model for TS431AIYLT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention