EN
  • EN
  • DE

TS1431BCX RF

Part No TS1431BCX RF
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE, PROGRAMMABLE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 381053-TS1431BCX RF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1431BCX RF CAD Model

Description

The TS1431BCX RF is a precision adjustable shunt regulator manufactured by Taiwan Semiconductor, optimized for radio frequency (RF) applications. Similar to the standard TS1431BCX, it provides a stable and accurate voltage reference, but with enhanced characteristics suitable for RF environments, such as improved noise performance and stability at higher frequencies. It functions as a precise and adjustable alternative to Zener diodes in RF and other sensitive applications.

Applications

  • RF power supplies
  • Low-noise amplifiers (LNAs)
  • Voltage references in RF transceivers
  • RF test and measurement equipment
  • High-frequency oscillators

Features

  • Adjustable output voltage: Can be set to any voltage between Vref (typically 2.5V) and 36V using external resistors.
  • Low temperature coefficient: Provides stable voltage output over a wide temperature range, critical for RF stability.
  • Low dynamic output impedance: Ensures stable output voltage under varying load conditions, especially important in RF circuits.
  • High precision: Offers accurate voltage regulation, minimizing noise and signal distortion.
  • Low operating current: Efficient operation with minimal power consumption, reducing heat generation.
  • Enhanced RF noise performance: Specifically designed to minimize noise contribution in RF circuits.

Benefits

  • Precise voltage regulation: Ensures stable and accurate voltage output, crucial for RF signal integrity.
  • Flexible voltage setting: Adjustable output voltage allows customization for specific RF circuit requirements.
  • Stable performance: Low temperature coefficient and dynamic output impedance ensure consistent performance across varying conditions.
  • Improved RF system performance: Accurate voltage regulation and low noise enhance signal quality and reduce distortion.
  • Energy efficient: Low operating current minimizes power consumption, reducing heat and improving battery life in portable RF devices.

Additional Details

Like the standard TS1431BCX, the TS1431BCX RF operates by comparing the output voltage to an internal reference and adjusting the shunt current. The RF version includes additional filtering and shielding to minimize noise injection into sensitive RF circuits. The output voltage is set using two external resistors in a voltage divider configuration.

When using the TS1431BCX RF, it is vital to select appropriate resistor values and use good RF PCB layout techniques. Short trace lengths, ground planes, and proper decoupling are essential to minimize noise and ensure stable operation at high frequencies. Consult the manufacturer's datasheet for specific recommendations on component selection, layout, and grounding to optimize performance in RF applications. Thermal management is also important, especially in power amplifier circuits.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess