Products specifications Report Issue?

Win Source Part Number WS1201415-TIP41AG
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package Tube
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 6 A
Vce Saturation (Max) @ Ib, Ic 1.5V @ 600mA, 6A
Current - Collector Cutoff (Max) 700µA
Power - Max 2 W
Ultra Librarian 3D Model Ultra Librarian TIP41AG CAD Model

Description

Product Overview: TIP41AG from ON Semiconductor

The TIP41AG is a versatile NPN bipolar power transistor designed and manufactured by ON Semiconductor. This device is built to handle high power and is commonly used in a wide range of applications, including power linear and switching applications. Its robust design allows for significant levels of current and voltage, making it a popular choice among professionals and hobbyists alike for amplification and switching purposes.

With a collector-emitter voltage (VCEO) of 100V and collector current (IC) capability of up to 6A, the TIP41AG is capable of dissipating power up to 65W at a case temperature of 25°C. The high power dissipation ensures that the transistor can handle heavy loads without overheating, which is critical for maintaining reliability and longevity in electronic circuits.

The device comes in a TO-220 package, which is known for its ease of mounting and good thermal performance. The TO-220 package also allows for effective heat sinking, which is vital for maintaining thermal stability during operation. The TIP41AG's package is designed to be compatible with a wide range of standard PCB layouts, simplifying the design and implementation process for engineers.

ON Semiconductor has engineered the TIP41AG with a focus on minimizing on-state saturation voltage, which reduces conduction losses and improves efficiency. This feature, combined with the fast switching speeds, makes the TIP41AG an excellent choice for power amplification in audio systems, power supplies, and motor control circuits.

The TIP41AG also features a high DC current gain (hFE) range, which ensures that the transistor can be driven with relatively low base currents, further enhancing its efficiency in various applications. The product is designed to meet the stringent requirements of the RoHS directive, making it an environmentally friendly option for electronic designs.

In summary, the TIP41AG from ON Semiconductor is a high-performance NPN power transistor that offers reliability, efficiency, and versatility for a multitude of power applications. Its robust construction, combined with the manufacturer's reputation for quality, makes it a solid choice for designers looking to create durable and efficient electronic systems.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $0.9480
ECAD model for BDX53CG
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4944 $66.7440
320+ $0.4057 $129.8240
495+ $0.3930 $194.5350
685+ $0.3804 $260.5740
880+ $0.3677 $323.5760
1,180+ $0.3296 $388.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,650 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention