EN
  • EN
  • DE

2DB1188P-13

Part No 2DB1188P-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 32V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 32V
Vce Saturation (Maximum) @ Ib, Ic 800mV @ 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 82 @ 500mA, 3V
Power - Max 1W
Frequency - Transition 120MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89
Win Source Part Number 762160-2DB1188P-13
Family Name 2DB1188P
Introduction Date November 20, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DB1188P-13 CAD Model

Description

Product Overview: 2DB1188P-13 by Diodes Incorporated

The 2DB1188P-13 is a cutting-edge PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This high-performance transistor is specifically engineered to offer efficient current amplification and switching capabilities suitable for a broad range of electronic applications.

Key Features

  • Low VCE(SAT): The 2DB1188P-13 boasts a low collector-emitter saturation voltage, which enhances the overall efficiency of the device by minimizing power loss during operation.
  • High Current Gain Bandwidth Product (fT): With a high transition frequency, this transistor is capable of operating effectively at higher frequencies, making it suitable for amplification in audio and other signal processing applications.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, Diodes Incorporated offers a complementary NPN transistor that pairs well with the 2DB1188P-13, allowing for a balanced and efficient design.
  • RoHS Compliant: Adhering to environmental standards, the 2DB1188P-13 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of consumer electronics.

Applications

The versatility of the 2DB1188P-13 makes it an ideal choice for various applications, including but not limited to:

  • Power management systems
  • Signal amplification circuits
  • Audio amplifiers
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

The 2DB1188P-13 is available in a SOT-23 package, which is widely used in the industry due to its small footprint and ease of integration into surface-mount technology (SMT) based PCB designs. Diodes Incorporated ensures that each unit of the 2DB1188P-13 meets stringent quality control standards, providing reliable and consistent performance for the end user.

With its robust construction, superior electrical characteristics, and compliance with environmental standards, the 2DB1188P-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to incorporate a reliable PNP transistor into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess