EN
  • EN
  • DE

SN74ALS621A-1DW

Part No SN74ALS621A-1DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Other Names TEXTISSN74ALS621A-1DW,2156-SN74ALS621A-1DW-TI
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259840-SN74ALS621A-1DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS621A-1DW CAD Model

Description

The SN74ALS621A-1DW is a high-performance, bi-directional octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for combining low power consumption with high-speed operation. The SN74ALS621A-1DW is specifically engineered to facilitate the transfer of data between two buses of eight lines each, with direction control and output-enable features that enhance its functionality and flexibility in various applications.

Key Features

  • Bi-Directional Data Flow: With the capability to transmit data in both directions, the SN74ALS621A-1DW is ideal for interfacing between different bus architectures.
  • Advanced Low-Power Schottky Technology: Incorporates ALS technology to ensure low power dissipation without sacrificing speed.
  • Output Enable (OE) Feature: Allows the user to place the output in a high-impedance state, thus facilitating the connection of multiple devices on the same bus without conflict.
  • Direction Control (DIR) Input: Controls the direction of data flow through the transceiver, providing versatility in unidirectional or bidirectional bus operations.
  • Wide Operating Voltage Range: Can operate over a broad voltage range, typically from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • High-Drive Outputs: Capable of driving a high capacitive load, making it suitable for bus-oriented systems.

Applications

The SN74ALS621A-1DW is a versatile component that can be employed in a variety of digital systems. Its primary use is to interface between buses in a system, which can include microprocessors, microcontrollers, and other digital ICs. It is an excellent choice for applications such as:

  • Bus Transceivers in Data Communication Systems
  • Memory Switching Circuits
  • Peripheral Drivers
  • Microprocessor Support Circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS621A-1DW is manufactured to the highest standards, ensuring consistent performance and durability for industrial and commercial applications. It is available in a wide-body SOIC (DW) package, providing robust physical protection and ease of mounting on printed circuit boards.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess