EN
  • EN
  • DE

HMC304MS8E

Part No HMC304MS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI IP3 SGL-BAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
RF Type ISM, PCS
Frequency 1.7GHz to 3GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 1043688-HMC304MS8E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC304MS8E CAD Model

Description

Analog Devices Inc. HMC304MS8E MMIC VCO with Half Frequency Output

The HMC304MS8E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage Controlled Oscillator) designed to cater to the demanding needs of RF and microwave communication systems. This device is housed in a compact MSOP8G package, making it an ideal choice for applications where space is at a premium.

With a frequency range of 5.5 to 8.5 GHz, the HMC304MS8E provides a versatile solution for a variety of applications, including point-to-point and point-to-multipoint radios, VSAT, military and space, and test instrumentation. This VCO incorporates the resonator, negative resistance device, and varactor diode, enabling a clean, stable source of RF energy with excellent phase noise performance.

One of the unique features of the HMC304MS8E is its ability to provide a half frequency output. This feature simplifies system design by eliminating the need for additional frequency dividers in applications that require a lower frequency reference. The VCO also offers a wide tuning voltage range of 0 to 13V, allowing for precise frequency control and tuning across its operating range.

The HMC304MS8E boasts an output power of +5 dBm, ensuring a robust signal for further processing in the RF chain. Furthermore, the device is characterized by a low phase noise of -105 dBc/Hz at 100 kHz offset, which is critical for maintaining signal integrity in communication systems. Additionally, the VCO has a second harmonic suppression of -15 dBc, reducing the need for filtering and enhancing overall system performance.

For ease of integration into various systems, the HMC304MS8E operates over a wide supply voltage range of 3 to 6V, and it features an output power control function, allowing designers to optimize the signal level as per their specific requirements. Analog Devices Inc. has engineered this VCO to deliver reliable and consistent performance, ensuring that it meets the stringent specifications of modern RF and microwave systems.

In summary, the HMC304MS8E from Analog Devices Inc. is a high-quality, flexible solution for designers who require a compact, high-frequency VCO with excellent phase noise characteristics and the convenience of a half frequency output.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess