EN
  • EN
  • DE

SN74AHCT16244DLG4

Part No SN74AHCT16244DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AHCT16244
Other Names TEXTISSN74AHCT16244DLG4,2156-SN74AHCT16244DLG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259938-SN74AHCT16244DLG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT16244DLG4 CAD Model

Description

The SN74AHCT16244DLG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to provide a 16-bit buffer and line driver with 3-state outputs. This device is part of the 'AHCT family, which is characterized by its high-speed CMOS technology, making it suitable for interfacing with TTL levels.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
  • Operating Voltage Range: 4.5V to 5.5V, which is compatible with 5V systems.
  • Output Drive Capability: Capable of driving up to -32mA at the low-level output and 64mA at the high-level output.
  • Logic Level Compatibility: TTL input-compatible when operated in the 5V voltage range.
  • IC Package Type: Supplied in a surface-mount, 48-pin SSOP (DL) package, which is conducive for space-saving applications.

Performance Characteristics

The SN74AHCT16244DLG4 is designed to have a balanced propagation delay and transition times, which provides significant advantages in designing high-speed, reliable digital systems. The device features a wide operating temperature range from -40°C to 85°C, which ensures stable performance across various environmental conditions.

Applications

This buffer and line driver is ideally suited for driving bus lines or buffer memory address registers, given its high drive and fast edges. It is commonly used in:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Instrumentation and Test Equipment
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT16244DLG4 is no exception. It is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from Texas Instruments products.

Environmental Information

The SN74AHCT16244DLG4 is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of certain hazardous substances in its manufacture.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess