EN
  • EN
  • DE
  • IT

TIP42B

Part No TIP42B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(6A,40-100V,65W) | TRANS PNP 80V 6A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 600mA, 6A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP42
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267456-TIP42B
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP42B CAD Model

Description

ON Semiconductor TIP42B PNP Bipolar Power Transistor

The TIP42B is a robust PNP bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of the TIP42 series, which is renowned for its high power dissipation capabilities and reliable performance in a variety of electronic applications. The TIP42B is an essential component for engineers and designers who require a dependable solution for power amplification and switching applications.

The TIP42B features a collector-emitter voltage (VCEO) of -80V, and a collector current (IC) of up to -6A, making it well-suited for medium power linear switching operations. Additionally, the device can handle collector dissipation of up to 65W, ensuring it can support high transient power without failure. Its high current capacity and power dissipation make it an excellent choice for audio amplifiers, power regulators, and DC-DC converters, among other applications.

Constructed with ON Semiconductor's proven technology, the TIP42B guarantees high reliability and performance. Its robustness is further enhanced by the inclusion of a built-in base-emitter shunt resistor, which improves stability and protects against circuit anomalies. The device is housed in a TO-220 package, which is a widely accepted standard for power transistors, ensuring easy mounting and compatibility with various circuit designs.

Key specifications of the TIP42B include:

  • PNP polarity, allowing for easy integration into negative side switching circuits
  • Continuous collector current (IC) of -6A, suitable for handling significant power loads
  • Collector-base voltage (VCBO) of -100V and collector-emitter voltage (VCEO) of -80V, providing a wide operating range
  • Power dissipation (PD) of 65W at 25°C, facilitating efficient thermal management
  • High current gain bandwidth product (fT), ensuring good amplification characteristics

ON Semiconductor's TIP42B is RoHS compliant, adhering to environmental standards and regulations. Its performance and dependability are backed by ON Semiconductor's commitment to quality, making it a trusted choice for professionals seeking a high-performance PNP power transistor. Whether for industrial, commercial, or consumer electronics, the TIP42B stands as a solid choice for robust and efficient power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9799 $58.7940
140+ $0.8040 $112.5600
220+ $0.7790 $171.3800
300+ $0.7538 $226.1400
385+ $0.7287 $280.5495
515+ $0.6533 $336.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess