EN
  • EN
  • DE

LX1692EIDW

Part No LX1692EIDW
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Ccfl Backlight Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073163-LX1692EIDW
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX1692EIDW CAD Model

Description

The LX1692EIDW is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for advanced power management applications, particularly for the backlighting of LCD displays. The LX1692EIDW stands out in the market due to its high efficiency, reliability, and versatility, making it an ideal choice for a wide range of consumer electronics, including laptops, monitors, and televisions.

Key Features

  • High Efficiency: The LX1692EIDW is designed to drive multiple strings of series-connected LEDs with high efficiency, ensuring maximum battery life for portable devices and reduced power consumption for AC-powered applications.
  • Multiple Control Modes: It supports both analog and PWM dimming control modes, providing designers with flexibility to implement the most suitable brightness control method for their application.
  • Integrated Boost Controller: The device includes a built-in boost controller that operates in continuous conduction mode, which helps to minimize ripple current and reduce electromagnetic interference (EMI).
  • Protection Features: The LX1692EIDW incorporates several protection features such as over-voltage, over-current, and thermal shutdown to ensure the longevity and safety of the end product.

Applications

The versatility of the LX1692EIDW makes it suitable for a diverse array of backlighting applications. It is commonly used in:

  • Notebook computers
  • Desktop monitors
  • Flat-panel televisions
  • Automotive displays
  • Industrial displays

Technical Specifications

The LX1692EIDW operates over a wide input voltage range and is available in a compact package. Detailed technical specifications can be obtained from the Microchip Technology datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application guidelines.

Conclusion

Overall, the LX1692EIDW from Microchip Technology exemplifies a high-quality power management solution for LED backlighting applications. Its efficiency, control features, and built-in protections make it a robust component for enhancing the performance and safety of a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,629 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess