EN
  • EN
  • DE

LX5561LL-TR

Part No LX5561LL-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP WLAN 2.4GHZ-2.5GHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
P1dB 2.5dBm
Gain 13dB
Noise Figure 1.5dB
RF Type WLAN
Voltage - Supply 3.3V
Current - Supply 10.5mA
Test Frequency 2.5GHz
Mounting Type Surface Mount
Package / Case 12-XFQFN Exposed Pad
Supplier Device Package 12-QFN (2x2)
Base Product Number LX5561
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 199354-LX5561LL-TR
Ultra Librarian 3D Model Ultra Librarian LX5561LL-TR CAD Model

Description

Product Overview: Microchip Technology's LX5561LL-TR

Microchip Technology's LX5561LL-TR is a high-performance, low-power integrated circuit designed for a wide range of applications. This versatile product is part of Microchip's extensive lineup of semiconductor solutions, which are renowned for their reliability and innovation. The LX5561LL-TR is specifically engineered to meet the rigorous demands of modern electronic systems, providing both efficiency and functionality.

Key Features

      
  • Low Power Consumption: The LX5561LL-TR is designed to operate with minimal power, making it ideal for battery-powered and energy-sensitive applications.
  •   
  • High Integration: This IC integrates multiple features into a single package, reducing the need for additional components and simplifying design complexity.
  •   
  • Robust Performance: With its sturdy construction and tested reliability, the LX5561LL-TR ensures consistent performance even in challenging environments.
  •   
  • Wide Operating Temperature Range: Suitable for various applications, the device operates effectively across a broad temperature spectrum.

Applications

The LX5561LL-TR is designed to be versatile, catering to a multitude of applications, including but not limited to:

      
  • Automotive systems
  •   
  • Industrial controls
  •   
  • Power management solutions
  •   
  • Consumer electronics
  •   
  • Communication devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The LX5561LL-TR is no exception and is supported by Microchip's global customer service and technical support network. This ensures that customers can integrate the LX5561LL-TR into their designs with confidence, backed by the expertise of Microchip's professionals.

Environmental Compliance

The LX5561LL-TR is manufactured with environmental consciousness in mind. It complies with various international standards, ensuring that it meets the regulatory requirements for environmental safety and sustainability.

In summary, the LX5561LL-TR from Microchip Technology is a sophisticated and reliable component that offers designers a compact, efficient, and high-performing solution for a wide array of electronic applications. Its combination of low power consumption, high integration, and robust performance makes it an excellent choice for your next project.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess