Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 17.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package CASE-1
Base Product Number LCE54
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-4094,1086-4094-MIL
Standard Package 1
Win Source Part Number 1179675-MALCE54AE3
Ultra Librarian 3D Model Ultra Librarian MALCE54AE3 CAD Model

Description

Product Overview: MALCE54AE3 by Microchip Technology

The MALCE54AE3 is a state-of-the-art integrated circuit from the renowned manufacturer, Microchip Technology. Designed to cater to a multitude of applications, this product stands out with its robustness and versatility, making it an ideal choice for professionals and hobbyists alike. The MALCE54AE3 is built to deliver high performance while ensuring energy efficiency, a hallmark of Microchip's commitment to sustainable technology solutions.

Key Features

  • High Precision: The MALCE54AE3 is engineered to provide precise control and processing capabilities, which is crucial for applications requiring accuracy and consistency.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC ensures that your applications run smoothly while minimizing power usage, thereby extending the lifespan of battery-powered devices.
  • Robust Design: The product is designed to withstand harsh conditions, making it suitable for industrial and outdoor applications where reliability is paramount.
  • Integration: Microchip Technology's MALCE54AE3 offers seamless integration with other components and systems, thanks to its compatibility with various communication protocols and interfaces.

Applications

The MALCE54AE3 is versatile enough to be utilized in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the MALCE54AE3 is no exception. It is manufactured under strict quality control measures to ensure reliability and performance. Additionally, Microchip provides comprehensive technical support for its products, including detailed documentation, application notes, and a responsive customer service team to assist with any queries or issues that may arise.

In summary, the MALCE54AE3 from Microchip Technology is a powerful, efficient, and reliable solution for a variety of electronic applications. Its combination of performance, energy efficiency, and robustness makes it a smart choice for designers looking to create the next generation of electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 5VWM 19VC LLP1010-5L / 19V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP1010-5L
Need more? Email Us
ECAD model for VBUS054DD-HF4-GS08
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
Need more? Email Us
ECAD model for SMF30A_R1_00001
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Littelfuse Inc.
TVS DIODE 24VWM 50VC SOT23-3 / 50V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Lowest to $0.1958
ECAD model for AQ24CANA-02HTG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention