EN
  • EN
  • DE

MCP103T-195I/LB

Part No MCP103T-195I/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Micropower Voltage Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Voltage - Threshold 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Part Number Series MCP103
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803024-MCP103T-195I/LB
Ultra Librarian 3D Model Ultra Librarian MCP103T-195I/LB CAD Model

Description

The MCP103T-195I/LB is a high-quality voltage supervisory device produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller supervisory circuit is designed to keep a vigilant eye on the power supply voltage of digital systems. It is particularly useful in microcontroller-based applications, ensuring that the system operates within the specified voltage range and providing a reset signal to the microcontroller upon power-up, power-down, or brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The device monitors 1.95V voltage levels with high accuracy, ensuring reliable operation of sensitive electronic components that require stable voltage conditions.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the MCP103T-195I/LB is suitable for operation in harsh environments, making it ideal for a wide range of industrial applications.
  • Low Supply Current: The device boasts a low supply current draw, which is critical for battery-operated and power-conscious designs, helping to extend the life of the product and reduce power consumption.
  • Reset Time Delay: It includes an integrated time delay on the reset output, which ensures that the system has sufficient time to stabilize before normal operation resumes after a reset event.
  • Compact Package: The MCP103T-195I/LB comes in a compact 3-pin TO-92 package, which is suitable for space-constrained applications and simplifies the design process.

Applications

The MCP103T-195I/LB is versatile and can be used in various applications, including:

  • Embedded systems and microcontroller applications
  • Portable and battery-powered devices
  • Industrial and automotive electronics
  • Computing devices and intelligent instrumentation
  • Consumer electronics

In conclusion, the MCP103T-195I/LB from Microchip Technology is a robust and reliable solution for voltage supervision in a multitude of electronic systems. Its precision voltage monitoring, wide operating temperature range, low power consumption, and compact form factor make it an excellent choice for ensuring the stability and performance of your digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9726 $53.4930
130+ $0.7980 $103.7400
195+ $0.7731 $150.7545
270+ $0.7482 $202.0140
350+ $0.7232 $253.1200
465+ $0.6484 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess