Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP1406
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323543-MCP1406-E/P
Ultra Librarian 3D Model Ultra Librarian MCP1406-E/P CAD Model

Description

Microchip Technology's MCP1406-E/P: A Robust MOSFET Driver

The MCP1406-E/P is a high-performance single-output MOSFET driver from Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of applications. This driver is capable of providing a peak output current of up to 6A, making it suitable for driving large capacitive loads with ease. Its robust design ensures that it can handle the rigorous demands of industrial, automotive, and consumer electronics.

Key Features

  • High Peak Output Current: The MCP1406-E/P can deliver a peak current of 6A, which is ideal for driving high-power and high-capacity MOSFETs.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various circuit configurations and ensuring compatibility with a range of power systems.
  • Fast Rise and Fall Times: With rise and fall times typically under 25ns, this driver ensures swift switching, reducing power losses and improving the efficiency of the power stage.
  • Low Shoot-Through/Cross-Conduction: The device is designed to minimize cross-conduction and shoot-through currents, enhancing the overall performance and longevity of the application.
  • Inverting and Non-Inverting Inputs: It offers both inverting and non-inverting inputs to provide design flexibility for various control strategies.
  • Latch-Up Protected: Built-in protection features include latch-up prevention, which safeguards the device against overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage due to overheating.

Applications

The MCP1406-E/P is versatile enough to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Automotive Applications
  • Power Amplifiers

With its robust design and powerful output capabilities, the MCP1406-E/P MOSFET driver is an excellent choice for designers looking to improve the performance and reliability of their high-power electronic systems. Its ease of integration and comprehensive protection features make it a valuable component in any power management solution.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
NXP / Nexperia
H-Bridge Gate Driver IC | IC PRE-DRIVER FULL BRIDGE 20SOIC / Driver 1A 2-OUT High and Low Side H Brdg Inv Automotive 20-Pin SOIC W Tube
Lowest to $20.5264
ECAD model for MCZ33883EG
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
Infineon Technologies
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRVR HALF BRDG SELF-OSC 8-DIP
Lowest to $0.7422
ECAD model for IR2153
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention