EN
  • EN
  • DE

MCP1631-E/ST

Part No MCP1631-E/ST
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Sepic
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Ramp
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP
Win Source Part Number 1074752-MCP1631-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1631-E/ST CAD Model

Description

Microchip Technology MCP1631-E/ST Product Overview

The MCP1631-E/ST is a versatile, high-speed Pulse Width Modulator (PWM) controller from Microchip Technology, designed to be used in a wide range of power conversion and control applications. This device is well-suited for developing flexible, programmable power management systems, thanks to its integration with a PIC microcontroller.

Key Features

  • High-Speed PWM: The MCP1631-E/ST features a high-speed PWM with a maximum frequency of 1 MHz, allowing for fine control over power conversion processes.
  • Voltage Mode Control: It operates using voltage mode control with feed-forward, providing stable and efficient performance under varying conditions.
  • Programmable Current Limit: The device includes a programmable current limit feature, ensuring protection against overcurrent conditions and enhancing system reliability.
  • Digital and Analog Inputs: It is equipped with both digital and analog inputs, offering flexibility for interfacing with sensors and other control circuitry.
  • External Shutdown: The MCP1631-E/ST supports external shutdown, enabling power-saving modes and enhancing the overall efficiency of the application.

Applications

The MCP1631-E/ST is ideal for a diverse array of applications, including:

  • DC/DC converters
  • Battery chargers
  • LED drivers
  • Power supplies for portable devices
  • Automotive and industrial power systems

Quality and Reliability

Microchip Technology is known for its commitment to quality. The MCP1631-E/ST is built to the highest standards, ensuring reliable performance in even the most demanding environments. Whether used in consumer electronics, automotive applications, or industrial systems, this PWM controller is designed to deliver consistent, long-lasting operation.

Product Package and Availability

The MCP1631-E/ST comes in a TSSOP-14 package, providing a compact footprint for space-constrained applications. Its surface-mount design allows for streamlined manufacturing and assembly processes. For pricing, samples, and detailed specifications, customers can contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1264 $63.7920
70+ $1.7452 $122.1640
105+ $1.6909 $177.5445
145+ $1.6355 $237.1475
185+ $1.5812 $292.5220
245+ $1.4183 $347.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess