Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.4V
Voltage Input MAX 50V
Output Voltage 2V
Output Voltage MAX 24V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 759556-MCP16331T-E/CH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP16331T-E/CH CAD Model

Description

Microchip Technology MCP16331T-E/CH Step-Down Converter

The MCP16331T-E/CH is a highly efficient, integrated step-down (buck) switching regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and robust device is designed to deliver a stable and reliable power supply for a wide range of applications, including automotive systems, industrial controls, consumer electronics, and telecommunications equipment.

Key Features

  • Input Voltage Range: The MCP16331T-E/CH operates over a broad input voltage range of 4.4V to 50V, making it suitable for use with various input sources, including high-voltage rails and battery-powered applications.
  • Output Voltage Range: It provides an adjustable output voltage range from 2V to 15V, allowing for flexibility in powering different circuit requirements.
  • High Efficiency: With a peak efficiency of up to 96%, this regulator ensures minimal power loss and heat generation, enhancing the overall performance and reliability of the system.
  • Fixed-Frequency Operation: The device operates at a fixed switching frequency of 500 kHz, which helps to optimize the size of external components and maintain a balance between efficiency and performance.
  • Integrated Features: It includes an internal 2A switch, which eliminates the need for an external power transistor, thereby simplifying design and reducing component count.
  • Thermal Protection: The MCP16331T-E/CH is equipped with thermal shutdown protection that safeguards the device against overheating, enhancing its durability and lifespan.
  • Current Limiting: Built-in cycle-by-cycle current limiting provides protection against overcurrent conditions, ensuring safe operation under various load conditions.

Applications

The versatility of the MCP16331T-E/CH makes it an ideal choice for a multitude of applications where efficient power conversion is required. Its ability to handle high input voltages and provide a stable output makes it particularly well-suited for automotive applications, LED lighting, power supplies, and portable devices that need consistent and reliable power management.

With its integrated features and robust protection mechanisms, the MCP16331T-E/CH from Microchip Technology stands out as a compact, efficient, and reliable solution for your voltage regulation needs.

You May Also Be Interested in

Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to €21.9054
ECAD model for LT8614EUDC#TRPBF
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to €1.1510
ECAD model for TPS62153RGTR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to €7.0097
ECAD model for TPS82085SILR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to €3.5427
ECAD model for MP2305DS-LF
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to €3.7850
ECAD model for L6920DBTR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to €1.0301
ECAD model for AOZ2153PQI-04
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.6572 €46.0034
150+ €0.6156 €92.3401
230+ €0.5948 €136.8053
330+ €0.5532 €182.5608
430+ €0.5324 €228.9402
535+ €0.5116 €273.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention