EN
  • EN
  • DE
  • IT

MCP1702T-3302E/CB

Part No MCP1702T-3302E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A SOT23A-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.725V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.525V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 038407-MCP1702T-3302E/CB
Family Name MCP1702
Introduction Date September 27, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Alternative Energy, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP1702T-3302E/CB CAD Model

Description

Microchip Technology MCP1702T-3302E/CB Voltage Regulator

The MCP1702T-3302E/CB from Microchip Technology is a highly reliable, low dropout voltage regulator designed for applications where power efficiency is paramount. This device offers a stable and precise output voltage of 3.3V, which makes it an ideal choice for low-voltage electronics, such as microcontrollers and analog devices that require a regulated power supply for optimal performance.

With an input voltage range of 2.7V to 13.2V, the MCP1702T-3302E/CB provides versatility in various power supply configurations. Its low dropout voltage, typically 178mV at 250mA load, ensures that the output voltage remains stable even when the input voltage is very close to the output voltage, which is particularly advantageous in battery-operated devices where maximizing battery life is critical.

The MCP1702T-3302E/CB features a low quiescent current of only 2 µA, which significantly reduces power consumption when the device is in idle mode. This characteristic makes it suitable for portable and battery-powered applications where extending the operational lifespan is necessary. Additionally, the regulator is designed with overcurrent protection and thermal shutdown features, enhancing the safety and reliability of the device under excessive load conditions.

Housed in a compact SOT-23 package, the MCP1702T-3302E/CB is designed for space-constrained applications. It is also characterized by a stable output with only a small ceramic output capacitor of 1 µF, which simplifies the design and reduces the overall bill of materials for the end product.

With its excellent line and load regulation capabilities, the MCP1702T-3302E/CB is a perfect choice for a wide range of applications, including but not limited to consumer electronics, portable devices, and embedded systems. Its low dropout voltage, low quiescent current, and robust protection features make it a reliable and efficient solution for maintaining a consistent power supply in sensitive electronic circuits.

Overall, the Microchip MCP1702T-3302E/CB is a testament to Microchip Technology's commitment to providing high-quality, energy-efficient power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4596 $50.5560
270+ $0.3771 $101.8170
415+ $0.3654 $151.6410
570+ $0.3536 $201.5520
735+ $0.3418 $251.2230
980+ $0.3064 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,495 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess