EN
  • EN
  • DE

MCP1755ST-3002E/DB

Part No MCP1755ST-3002E/DB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 16V 300mA low quiescent current Ido with shutdown and power good
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Output Current 300 mA
Output Voltage 1.8 V
Quiescent Current 68 µA
RoHS Non-Compliant
Win Source Part Number 1078176-MCP1755ST-3002E/DB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1755ST-3002E/DB CAD Model

Description

The MCP1755ST-3002E/DB is a high-performance, 300 mA LDO (Low Dropout Voltage Regulator) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is specifically engineered to maintain a stable output voltage even under conditions of varying input voltage and load conditions, making it an ideal choice for sensitive electronic applications.

Microchip MCP1755ST-3002E/DB Voltage Regulator

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is suitable for a wide range of low-voltage electronics.
  • High Output Current: It can deliver up to 300 mA of output current, catering to the needs of power-demanding components.
  • Low Dropout Voltage: The LDO regulator offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: With a high power supply rejection ratio (PSRR), the MCP1755ST-3002E/DB minimizes the amount of power supply noise that reaches the output, thus providing a cleaner voltage supply.
  • Thermal Protection: It includes an overtemperature protection feature that safeguards the device and the application circuit from damage due to excessive heat.
  • Short-Circuit Protection: The built-in short-circuit protection feature helps prevent damage to the regulator and the connected components in the event of a fault.

Applications

Due to its robustness and reliability, the MCP1755ST-3002E/DB is suitable for a variety of applications including but not limited to:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Medical devices
  • Automotive electronics

Package and Availability

The MCP1755ST-3002E/DB voltage regulator is available in a small, thermally efficient 3-pin SOT-223 package, making it easy to integrate into space-constrained designs. For detailed specifications, sample requests, or purchase information, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess