EN
  • EN
  • DE

MCP1801T-2802I/OT

Part No MCP1801T-2802I/OT
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description High PSRR 150 mA LDO Vin 10V max Vout = 2.8V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
RoHS Non-Compliant
Win Source Part Number 1078177-MCP1801T-2802I/OT
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1801T-2802I/OT CAD Model

Description

Microchip Technology MCP1801T-2802I/OT Voltage Regulator

The MCP1801T-2802I/OT from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 2.8V with an input voltage range of 2.3V to 6.0V. This compact and efficient linear regulator is ideal for portable electronic applications where extended battery life is crucial.

With an output current capability of up to 150 mA, the MCP1801T-2802I/OT is capable of powering a wide range of low-power devices, including microcontrollers, analog sensors, and wireless communication modules. The device's low dropout voltage ensures that maximum power is conserved by minimizing the difference between the input and output voltages, which is particularly beneficial when operating on battery power.

The MCP1801T-2802I/OT comes in a small SOT-23 package, making it suitable for space-constrained applications. Its thermal overload protection and short-circuit current limiting features provide reliable operation and safeguard the regulator and the system it powers from damage due to excessive heat or current conditions.

Key features of the MCP1801T-2802I/OT include:

  • Stable Output: 2.8V fixed output voltage with an accuracy of ±0.4%.
  • High Current: Capable of delivering 150 mA of continuous current.
  • Low Dropout: Minimal voltage difference between input and output for efficient operation.
  • Protection Mechanisms: Built-in overtemperature protection and current limit for enhanced reliability.
  • Low Quiescent Current: Ideal for battery-powered applications with a typical quiescent current of only 50 µA.
  • Extended Temperature Range: Industrial temperature range from -40°C to +85°C allows for operation in a wide variety of environments.

For designers looking for a reliable and efficient voltage regulation solution, the MCP1801T-2802I/OT offers a combination of features that make it an excellent choice for maintaining stable voltage in sensitive electronic circuits. Whether it is for consumer electronics, industrial control systems, or IoT devices, this voltage regulator from Microchip Technology ensures consistent performance and longevity of your application.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess