EN
  • EN
  • DE

MCP1825S-3002E/DB

Part No MCP1825S-3002E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MCP1825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 78
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884119-MCP1825S-3002E/DB
Ultra Librarian 3D Model Ultra Librarian MCP1825S-3002E/DB CAD Model

Description

Microchip Technology's MCP1825S-3002E/DB LDO Regulator

The MCP1825S-3002E/DB is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to provide a regulated output of 3.0V from an input voltage range of 2.3V to 6.0V. This robust LDO is capable of delivering up to 500mA of continuous current, making it an ideal choice for power-sensitive applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, ideal for consistent performance in a variety of devices.
  • High Current Capability: The device can supply up to 500mA of output current, suitable for powering a wide range of components.
  • Low Dropout Voltage: With a typical dropout voltage of just 210mV at full load, this LDO helps maintain regulation even when the supply voltage is close to the output voltage.
  • Stable with Ceramic Output Capacitors: The MCP1825S-3002E/DB is stable with ceramic output capacitors, offering a compact solution without the need for bulky tantalum or aluminum electrolytic capacitors.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Short-Circuit Protection: The LDO includes short-circuit protection that helps to safeguard the device and the load from damage due to output short circuits.

Applications

The MCP1825S-3002E/DB is versatile and can be used in a multitude of applications. Here are some examples:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Wireless communication devices
  • Peripheral power supplies

Package and Quality

This LDO is offered in a 3-pin SOT-223 package, which is suitable for surface-mount technology (SMT) and is known for its small size and thermal efficiency. Microchip Technology ensures high-quality standards, with each device rigorously tested to meet the demanding requirements of various industrial, automotive, and consumer applications.

In summary, the MCP1825S-3002E/DB from Microchip Technology is a reliable and efficient solution for applications requiring a stable 3.0V power supply with up to 500mA output current. Its low dropout voltage, compatibility with ceramic capacitors, and integrated protection features make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9568 $63.6544
18+ $6.5281 $117.5058
28+ $6.3248 $177.0944
38+ $6.1203 $232.5714
49+ $5.9159 $289.8791
66+ $5.3049 $350.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess