EN
  • EN
  • DE

MCP19035-AAAAE/MF

Part No MCP19035-AAAAE/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 30V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP19035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1050665-MCP19035-AAAAE/MF
Ultra Librarian 3D Model Ultra Librarian MCP19035-AAAAE/MF CAD Model

Description

The MCP19035-AAAAE/MF from Microchip Technology is a highly efficient, compact, and versatile synchronous buck controller designed to meet the demands of modern power supply requirements. With its advanced features and robust design, this controller is ideal for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Performance: The MCP19035-AAAAE/MF offers excellent regulation and tight control over output voltage, ensuring stable and reliable operation under varying load conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, this controller simplifies the design and reduces external component count.
  • High Frequency Operation: Capable of operating at high frequencies, the MCP19035-AAAAE/MF allows for smaller external components, resulting in a compact power supply design.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, which minimizes stress on the power supply components.

Applications

  • DC-DC Converters
  • Power Supplies for Networking Equipment
  • Consumer Electronics
  • Industrial Power Systems
  • Point of Load (POL) Modules

The MCP19035-AAAAE/MF is available in a space-saving 10-MSOP (MF) package, making it suitable for compact designs without compromising on performance. Its combination of efficiency, flexibility, and advanced features make it an excellent choice for designers seeking a high-quality synchronous buck controller for their power management solutions.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP19035-AAAAE/MF is backed by Microchip's robust technical support and comprehensive documentation, ensuring that designers have all the resources they need to successfully implement this controller into their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess