EN
  • EN
  • DE

MCP23017T-E/SO

Part No MCP23017T-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 089825-MCP23017T-E/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23017T-E/SO CAD Model

Description

Microchip Technology's MCP23017T-E/SO - 16-Bit I/O Expander with Serial Interface

The MCP23017T-E/SO is a powerful 16-bit I/O expander from Microchip Technology, offering an easy way to add more I/O to your microcontroller-based projects. This versatile device utilizes the I²C interface, making it an ideal choice for applications where pins are limited and expandability is necessary.

MCP23017T-E/SO IC

Key Features:

  • 16-Bit I/O Ports: The MCP23017T-E/SO provides 16 individual I/O ports that can be controlled as a single port or divided into two 8-bit ports. This flexibility allows for a wide range of expansion options.
  • High-Speed I²C Interface: With support for I²C serial clock speeds up to 1.7 MHz, this expander is capable of high-speed communication, making it suitable for various dynamic applications.
  • Multiple Addressing Options: Up to eight MCP23017T-E/SO devices can be placed on the same I²C bus, thanks to its eight unique hardware addresses, selectable via external pins.
  • Interrupt Output: An integrated interrupt output can be configured to alert the host microcontroller of input changes, reducing the need for constant polling and enabling more efficient data management.
  • Extended Temperature Range: This robust device is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • SOP-28 Package: The MCP23017T-E/SO comes in a SOP-28 (SOIC-28) package, which is widely used and easy to integrate into various PCB designs.

Applications:

The versatility of the MCP23017T-E/SO makes it an excellent choice for expanding I/O capabilities in a broad array of applications, such as:

  • Automotive systems
  • Industrial controls
  • Home automation
  • Remote I/O systems
  • Robotics

Conclusion:

Whether you're dealing with a microcontroller with a limited number of I/O pins or you need to manage a large set of inputs and outputs, the MCP23017T-E/SO from Microchip Technology is a reliable and efficient solution. Its easy-to-use interface and robust feature set make it an essential component for any design requiring additional I/O capabilities.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9911 $51.7686
62+ $1.6337 $101.2894
95+ $1.5827 $150.3565
131+ $1.5316 $200.6396
169+ $1.4806 $250.2214
227+ $1.3274 $301.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess