EN
  • EN
  • DE
  • IT

MCP2558FDT-H/SN

Part No MCP2558FDT-H/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2558
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852226-MCP2558FDT-H/SN
Ultra Librarian 3D Model Ultra Librarian MCP2558FDT-H/SN CAD Model

Description

MCP2558FDT-H/SN CAN Transceiver from Microchip Technology

The MCP2558FDT-H/SN is a high-speed CAN (Controller Area Network) transceiver designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This robust transceiver is engineered to operate in especially harsh automotive environments, providing reliable data communication with minimal signal emissions and susceptibility to external noise.

This device supports the CAN protocol version 2.0 part A and B, ensuring compatibility with both standard and extended data frames. It operates at speeds of up to 1 Mbps, which is suitable for high-speed applications within automotive, industrial, and networking fields. The MCP2558FDT-H/SN is designed to interface between a CAN protocol controller and the physical two-wire CAN bus.

One of the key features of the MCP2558FDT-H/SN is its wide operating voltage range from 4.5V to 28V, which provides flexibility in various system designs. Additionally, it includes thermal protection, as well as short-circuit and overcurrent protection mechanisms that enhance its robustness in challenging environments.

The device is available in an 8-pin SOIC package, with the 'SN' suffix indicating a lead-free, RoHS-compliant component. It is characterized for operation over the extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial temperature environments.

Microchip's MCP2558FDT-H/SN also features a low-power standby mode with a remote wake-up capability, which is essential for power-sensitive applications. Its cross-wire, over-voltage, and loss-of-ground protection from -27V to +40V (with respect to GND) ensures the transceiver's resilience and long-term reliability.

Integrating this CAN transceiver into your design will ensure a robust communication link that is resistant to the harsh conditions found in automotive and industrial applications, while also benefiting from Microchip's renowned support and quality assurance.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.3063
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $2.7857
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.5718
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $1.8768
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4306 $50.0710
90+ $1.1739 $105.6510
135+ $1.1372 $153.5220
185+ $1.1005 $203.5925
240+ $1.0638 $255.3120
315+ $0.9538 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess