EN
  • EN
  • DE

MCP3903T-E/SS

Part No MCP3903T-E/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 6 Channel AFE Bit
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP3903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3903T-E/SS-ND, MCP3903T-E/SSCT, MCP3903T-E/SSTR, MCP3903T-E/SSDKR
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847691-MCP3903T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3903T-E/SS CAD Model

Description

Microchip Technology MCP3903T-E/SS Analog-to-Digital Converter

The MCP3903T-E/SS is a high-precision, six-channel analog-to-digital converter (ADC) from Microchip Technology, designed to provide exceptional performance for industrial, consumer, and audio applications. This device is part of Microchip's family of multichannel, low-power, delta-sigma ADCs that offer a high level of integration suited for energy metering, portable instrumentation, and other applications requiring high-resolution signal acquisition.

Featuring 24-bit resolution, this ADC is capable of delivering outstanding accuracy and noise performance. It has a programmable data rate of up to 64 ksps (kilo samples per second), allowing for flexibility in a wide range of applications. The MCP3903T-E/SS integrates six input channels, each with its own programmable gain amplifier, enabling it to handle a variety of signal amplitudes.

The device comes in a 28-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. It operates over an extended temperature range, making it reliable for industrial environments. The MCP3903T-E/SS also features an on-chip voltage reference and phase delay compensation, which contribute to its high level of precision and stability.

Connectivity is a key aspect of the MCP3903T-E/SS, as it offers a SPI (Serial Peripheral Interface) that ensures simple interfacing with microcontrollers and digital systems. This ADC is designed with advanced power-saving features, such as an auto-shutdown mode, which helps to reduce power consumption when the device is not in active use.

For designers and engineers looking to incorporate a robust and versatile ADC into their projects, the MCP3903T-E/SS from Microchip Technology is an ideal choice. It provides the necessary precision and integration for sophisticated measurement tasks, all while maintaining energy efficiency and ease of use.

You May Also Be Interested in

Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2219 $92.4438
4+ $37.9256 $151.7024
5+ $36.7406 $183.7030
7+ $35.5555 $248.8885
9+ $34.3705 $309.3345
12+ $30.8154 $369.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess