EN
  • EN
  • DE

MCP41050-E/SN

Part No MCP41050-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP41050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP41050-E/SN-NDR
Standard Package 100
Win Source Part Number 1019915-MCP41050-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP41050-E/SN CAD Model

Description

Microchip Technology's MCP41050-E/SN Digital Potentiometer

The MCP41050-E/SN is a high-performance digital potentiometer integrated circuit brought to you by Microchip Technology. This versatile device offers an optimal solution for adjusting and controlling resistance values in an electronic circuit through digital signals, instead of the traditional mechanical movement found in potentiometers.

Key Features:

  • Resistance Value: The MCP41050-E/SN offers a single potentiometer with a resistance value of 50kΩ, allowing for precise adjustments in a variety of applications.
  • Resolution: With an 8-bit resolution, the device provides 256 resistive steps, ensuring smooth transitions and fine control over resistance changes.
  • Interface: The device utilizes a user-friendly SPI interface, making it easy to integrate into most microcontroller-based systems.
  • Voltage Range: It operates within a 2.7V to 5.5V range, making it suitable for both low-power and standard digital systems.
  • Package: Encased in a space-saving 8-pin SN (SOIC) package, the MCP41050-E/SN is designed for compact circuit board layouts.
  • Temperature Range: This digital potentiometer can operate across an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under various environmental conditions.

Applications:

The MCP41050-E/SN is ideal for a wide range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and tuning systems
  • Analog signal processing
  • Audio control interfaces
  • Automotive electronics for sensor trimming

Why Choose MCP41050-E/SN?

With its high resolution, robust temperature range, and ease of interfacing, the MCP41050-E/SN from Microchip Technology stands out as an excellent choice for designers who require reliable, programmable resistance adjustments in their electronic projects. Its compact form factor and compatibility with various voltage levels further enhance its adaptability to a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9707 $51.6191
31+ $3.2580 $100.9980
48+ $3.1562 $151.4976
66+ $3.0544 $201.5904
85+ $2.9526 $250.9710
114+ $2.6471 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess