Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159110-CAT524WI
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT524WI CAD Model

Description

The CAT524WI is a dual-channel, 64-position digital potentiometer manufactured by Catalyst Semiconductor. It provides a digitally controlled resistance that can be used for various analog signal processing and control applications. The device communicates through a 3-wire SPI interface for precise and repeatable resistance settings.

Applications

  • Volume Control: Used in audio equipment for digitally controlled volume adjustment.
  • Brightness Control: Employed in displays and lighting systems for digitally adjusting brightness levels.
  • Gain Adjustment: Utilized in amplifiers and filters for digitally controlled gain setting.
  • Calibration: Used in industrial and instrumentation equipment for digitally calibrating sensors and circuits.
  • Resistance Trimming: Employed for adjusting resistance values in circuits to optimize performance.

Features

  • Dual Channel: Contains two independent digital potentiometers in a single package.
  • 64-Position: Each potentiometer has 64 discrete resistance settings, providing fine-grained control.
  • SPI Interface: Communicates through a 3-wire SPI interface for easy integration with microcontrollers.
  • Non-Volatile Memory: Retains the wiper position settings even when power is removed.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Precise Control: Digital control allows for accurate and repeatable resistance settings.
  • Versatile: Suitable for a wide range of analog signal processing and control applications.
  • Easy Integration: SPI interface simplifies integration with microcontrollers.
  • Non-Volatile Settings: Wiper position settings are retained even after power loss.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The CAT524WI typically has a total resistance range of 10kΩ, 50kΩ or 100kΩ. The operating temperature range is typically -40°C to +85°C. The SPI clock frequency is usually up to several MHz. Datasheets contain detailed information on electrical characteristics, timing diagrams, and application circuits. The 'WI' suffix likely indicates the package type (e.g., SOIC or TSSOP), which should be verified in the datasheet.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
ECAD model for X9400WP24I-2.7
ON Semiconductor
100‐tap Digital Potentiometer (POT)
Need more? Email Us
ECAD model for CAT5113V-10
Catalyst Semiconductor
16-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5122SDI-10-GT3
ON Semiconductor
32-Tap Digital Up/Down Control Potentiometer
Lowest to $1.9728
ECAD model for CAT5128TBI-50-GT3
Catalyst Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Lowest to $1.2261
ECAD model for CAT5110SDI-10-GT3
Microchip Technology
IC DGT POT 100KOHM 257TAP 14SOIC
Lowest to $2.6168
ECAD model for MCP4261-104E/SL
Maxim Integrated
±15V, 128-Tap, Low-Drift Digital Potentiometers
Lowest to $7.7812
ECAD model for MAX5438EUB
Microchip Technology
IC DGT POT 5KOHM 129TAP 20QFN / Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Lowest to $3.6869
ECAD model for MCP4441-502E/ML
Analog Devices Inc.
Nonvolatile Memory, Dual 1024 Position Digital Potentiometers
Need more? Email Us
ECAD model for AD5235BRU25

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention