EN
  • EN
  • DE

LTC1649IS

Part No LTC1649IS
Manufacturer Linear Technology
Description 3.3V Input High Power Step-Down Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207869-LTC1649IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1649IS CAD Model

Description

LTC1649IS - Hot Swap Controller from Linear Technology

The LTC1649IS is a sophisticated hot swap controller designed by Linear Technology, intended to manage the safe insertion and removal of circuit boards into live backplanes or other powered systems. This integrated circuit (IC) provides a controlled power-up sequence for electronic systems, ensuring that the inrush current is limited to prevent damage to the connectors, backplane, and power supply components.

Key Features

  • Soft-Start Capabilities: The LTC1649IS features programmable soft-start capabilities that limit the inrush current during power-up, which is crucial for preventing voltage drops on the supply line that could reset other system components.
  • Electronic Circuit Breaker: To protect against overcurrent conditions, the LTC1649IS integrates an electronic circuit breaker function. This feature provides fast response to short-circuit conditions, ensuring the safety and reliability of the system.
  • Adjustable Supply Voltage Range: The device supports a wide supply voltage range, offering flexibility for various applications and ensuring compatibility with different system voltages.
  • Under-Voltage Lockout (UVLO): The LTC1649IS includes an under-voltage lockout feature that prevents the device from turning on if the supply voltage is too low, thus protecting the load and the controller itself.
  • High-Side Drive: As a high-side drive controller, the LTC1649IS allows for the switch to be placed in the positive supply line, which is beneficial for systems where ground disturbances are a concern.
  • Compact Packaging: The LTC1649IS comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The LTC1649IS is ideal for a range of applications that require hot swapping capabilities, including:

  • RAID Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems

With its robust feature set, the LTC1649IS from Linear Technology provides engineers with a reliable solution for managing the power distribution in hot-swappable systems. Its ability to ensure a safe power-up sequence and protect against overcurrent conditions makes it an essential component for any system that requires hot insertion capabilities.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7115 $64.2690
14+ $8.7896 $123.0544
21+ $8.5147 $178.8087
29+ $8.2398 $238.9542
37+ $7.9649 $294.7013
49+ $7.1414 $349.9286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess