Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838907-ST33HTPH2E32AHB
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2E32AHB CAD Model

Description

The ST33HTPH2E32AHB is a high-performance secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for embedded systems. This product is part of the ST33 family, renowned for its robust security capabilities, making it an ideal choice for applications such as mobile communications, banking, e-government, identity, and IoT security.

Key Features

  • Enhanced Security: With its state-of-the-art security features, the ST33HTPH2E32AHB ensures protection against a wide range of attacks, including physical and logical threats. It includes hardware cryptographic accelerators for AES, DES, and 3DES, as well as a true random number generator (TRNG) for generating secure keys.
  • Large Memory Capacity: The device boasts a substantial 32-bit memory interface, providing ample storage for applications and secure data. It includes both Flash and EEPROM, offering flexibility in data storage and management.
  • High Performance: Built on an ARM® SecurCore® SC300™ 32-bit RISC processor, the ST33HTPH2E32AHB delivers high-speed performance while maintaining efficient power consumption. This makes it suitable for demanding applications that require both processing power and energy efficiency.
  • Connectivity: The microcontroller supports multiple communication interfaces, including ISO/IEC 7816, SWP, SPI, I2C, and USART, allowing for versatile connectivity options with other devices and systems.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The ST33HTPH2E32AHB is a versatile secure microcontroller that can be deployed in a variety of applications such as:

  • Smart Cards
  • Secure Elements for Mobile Devices
  • Banking and Payment Systems
  • Government Identification Documents
  • IoT Device Security

With its advanced security measures, large memory capacity, and high-speed processing, the ST33HTPH2E32AHB from STMicroelectronics is a top-tier solution for ensuring the security and integrity of digital systems. Its robust feature set makes it a trusted platform for developers looking to integrate secure elements into their products with confidence.

You May Also Be Interested in

ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention