Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Color White
Color Rendering Index (CRI) 83
Depth 12 mm
Forward Current 600 mA
Forward Voltage 13.1 V
Height 1.6 mm
Illumination Color White
Length 15 mm
Lens Style Rectangular
Luminous Flux 525 lm
Maximum Operating Temperature 90 °C
Max Power Dissipation 6.8 W
Min Operating Temperature -30 °C
Number of Elements 44
Number of LEDs 44
Number of Pins 2
Operating Supply Voltage 13.1 V
Power Dissipation 8.7 W
Power Rating 7 W
Radiation Hardening No
REACH SVHC Unknown
Reverse Voltage -15 V
RoHS Compliant
Test Current 520 mA
Width 12 mm
Win Source Part Number 1061408-GW5BQF30K03
Categories Optics - LEDs - Light Pipes
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW5BQF30K03 CAD Model

Description

The GW5BQF30K03 is a white LED module manufactured by Sharp Microelectronics.

  • Length: 15 mm
  • Width: 12 mm
  • Height: 1.6 mm
  • Luminous Flux: 525 lm
  • Color Rendering Index (CRI): 83
  • LED Elements: 44
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 90 °C
  • Minimum Operating Temperature: -30 °C
  • Power Rating: 7 W
  • Maximum Power Dissipation: 6.8 W
  • Test Current: 520 mA
  • Forward Current: 600 mA

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPT67F-P2Q2-35-1-20-R18-Z
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
ECAD model for LUW CQAR-NRNS-MSMW-1-700-R18
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.0840
ECAD model for SFH 4716AS
OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LCWJDSH.EC
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
ECAD model for LW M673-P2Q2-LKML-0-10-R18-Z-APS
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
ECAD model for LY E67B-T2V1-26-1-Z
Sharp Microelectronics
Led Rgb Chip SMD
Need more? Email Us
ECAD model for GM5WA94310A
OSRAM Opto Semiconductors Inc.
LED Uni-Color Green 572nm Automotive 2-Pin SMD T/R
Need more? Email Us
ECAD model for LG A67K-H2K1-24-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color White 5700K 70 Automotive 2-Pin CSMD EP
Need more? Email Us
ECAD model for LCW CQAR.PC-NPNR-5F7G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention