ST-LINK/V2-ISOL In-circuit Debugger/Programmer
The ST-LINK/V2-ISOL is a highly sophisticated in-circuit debugger and programmer designed by STMicroelectronics to provide an affordable, yet powerful, solution for debugging and programming applications on STM8 and STM32 microcontrollers. This device is an isolated version of the ST-LINK/V2, offering additional protection for valuable hardware during development.
Key Features
- Electrical Isolation: The ST-LINK/V2-ISOL includes electrical isolation up to 1000 Vrms, safeguarding your development environment from the risks associated with ground loops and other electrical hazards.
- Wide Compatibility: It supports a variety of programming and debugging protocols, including SWD (Serial Wire Debug), JTAG, and SWIM (Single Wire Interface Module), ensuring a versatile use across different platforms.
- Comprehensive Support: The device is compatible with a range of STMicroelectronics software tools, such as ST-LINK Utility, STVD, and STVP, as well as integrated development environments (IDEs) like IAR EWARM, Keil MDK, and Atollic TrueSTUDIO.
- Direct Firmware Update: Firmware on the ST-LINK/V2-ISOL can be updated to support the latest devices and features, ensuring longevity and adaptability for future projects.
- Stand-alone Mode: The programmer can operate without a PC, allowing for in-field programming with the use of a preloaded configuration.
- Target Voltage Range: It supports a wide range of target voltages from 1.65V to 5.5V, accommodating various types of hardware requirements.
Applications
The ST-LINK/V2-ISOL is ideal for development purposes in a professional environment where electrical isolation is crucial. Its applications include industrial automation systems, consumer electronics, automotive systems, and any other STM8 or STM32 based embedded systems requiring robust programming and debugging capabilities.
Package Contents
The package includes the ST-LINK/V2-ISOL board, a USB standard A to Mini-B cable for connection to a PC, and a 20-pin JTAG/SWD flat ribbon providing the interface to the target board. Additionally, it comes with comprehensive documentation and software to get started immediately with your development process.