Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SCH3106
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 316653-SCH3106-NU
Ultra Librarian 3D Model Ultra Librarian SCH3106-NU CAD Model

Description

Microchip Technology's SCH3106-NU: A Versatile Super I/O Controller

The SCH3106-NU from Microchip Technology is a highly integrated Super I/O (Input/Output) controller that offers a comprehensive solution for embedded systems. This advanced chip is designed to manage a variety of essential interface functions commonly required in modern computing environments. It is particularly suitable for industrial PCs, embedded controllers, and point-of-sale systems, where reliability and versatility are paramount.

Key Features:

  • Multiple Interface Support: The SCH3106-NU boasts an array of interfaces including a Keyboard Controller (KBC), a Mouse Controller, Serial Ports (UARTs), and Parallel Port, which are all integral for facilitating communication between the system and peripheral devices.
  • Enhanced Power Management: With its built-in Advanced Configuration and Power Interface (ACPI) support, this Super I/O controller helps in reducing overall power consumption, making it ideal for energy-efficient applications.
  • Flexible I/O Addressing: The device provides flexible I/O addressing capabilities, allowing for seamless integration into a variety of system architectures without hardware conflicts.
  • Watchdog Timer: A programmable watchdog timer is included to ensure system reliability by monitoring system operation and triggering a system reset in case of software malfunctions.

Technical Specifications:

  • General Purpose Input/Output (GPIO) pins for versatile interfacing
  • Floppy Disk Drive (FDD) controller supporting legacy disk drives
  • Low Pin Count (LPC) interface for efficient motherboard communication
  • Serial Peripheral Interface (SPI) for high-speed serial communication

The SCH3106-NU is engineered to deliver high performance and reliability for systems that require robust I/O functionality. It simplifies design complexity and reduces the need for multiple discrete components, offering a cost-effective solution for system developers. The inclusion of legacy support ensures compatibility with both new and existing hardware, making the SCH3106-NU a versatile choice for a wide range of applications.

With Microchip Technology's commitment to quality, the SCH3106-NU Super I/O controller stands as a testament to the company's dedication to providing innovative and reliable solutions for the embedded and industrial market segments.

You May Also Be Interested in

Texas Instruments
4-CHANNEL 20GBPS DIFFERENTIAL 2: / Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Lowest to $3.2501
ECAD model for TMUXHS4412IRUAT
Texas Instruments
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $2.7708
ECAD model for AM26LV32CDRE4
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
ECAD model for Z8523L10VSG
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Texas Instruments
DIG ISO - ENHANCED BASIC - MYNA / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.9152
ECAD model for ISO7741FBDWR
Texas Instruments
USB 2.0 HIGH-SPEED SIGNAL CONDIT / Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)
Lowest to $8.1493
ECAD model for TUSB217AIRWBR
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Lowest to $0.9694
ECAD model for TJA1051T/3/2Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention