EN
  • EN
  • DE

MCP4551T-502E/MS

Part No MCP4551T-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 8MSOP / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-MSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4551
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4551T-502E/MSDKR,MCP4551T-502E/MSTR,MCP4551T-502E/MSCT,MCP4551T-502E/MS-ND
Standard Package 2,500
Win Source Part Number 1321544-MCP4551T-502E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4551T-502E/MS CAD Model

Description

Microchip Technology MCP4551T-502E/MS Digital Potentiometer

The MCP4551T-502E/MS is a high-performance digital potentiometer integrated circuit designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a compact and precise solution for applications requiring variable resistance settings controlled by digital signals.

Key Features

  • Resistance Value: The MCP4551T-502E/MS provides a resistance value of 5kΩ, which can be adjusted through an I²C-compatible interface.
  • Resolution: It features a 7-bit (128 wiper steps) resolution, ensuring fine adjustment of the resistance value for precise control in your application.
  • Non-Volatile Memory: The device includes non-volatile memory (EEPROM) to store the wiper position, allowing the system to retain the last resistance setting even after power cycling.
  • Interface: A user-friendly I²C serial interface is used for communication, making it easy to integrate with a wide range of microcontrollers and processors.
  • Package: It comes in an MSOP-8 (Microchip's "Micro Small Outline Package") form factor, which is ideal for space-constrained applications.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability under varying environmental conditions.

Applications

The MCP4551T-502E/MS is versatile and can be used in various applications, such as:

  • Adjustable power supplies
  • Calibration and tuning circuits
  • Consumer electronics volume control
  • LED brightness control
  • Automotive electronics

With its precise control and memory feature, the MCP4551T-502E/MS is an excellent choice for designers looking to add a reliable digital potentiometer to their electronic designs. Its robustness and ease of use, backed by Microchip Technology's reputation for quality, make it a popular choice for both prototyping and production runs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9969 $51.9194
62+ $1.6385 $101.5870
95+ $1.5873 $150.7935
131+ $1.5361 $201.2291
169+ $1.4849 $250.9481
226+ $1.3313 $300.8738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,158 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess