Microchip Technology MCP4661T-503QE/ML Digital Potentiometer
The MCP4661T-503QE/ML is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digitally controlled potentiometer offers a versatile solution for applications requiring precise resistance tuning controlled by digital signals rather than manual adjustments.
With a resistance value of 50kΩ, the MCP4661T-503QE/ML provides a wide range of adjustability, making it suitable for various applications such as calibrating system tolerances or controlling specific parameters in electronic circuits. The device operates with a dual-channel, allowing for more flexibility in designs that require multiple adjustments or the use of differential signals.
The MCP4661T-503QE/ML comes in a compact 20-lead QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The small footprint of the package allows for integration into modern, compact electronic assemblies without sacrificing performance or functionality.
One of the key features of this digital potentiometer is its non-volatile memory (EEPROM), which allows the device to retain its last known wiper position upon power cycling. This ensures consistent performance and reduces the need for recalibration, providing convenience and reliability to system designers.
This device supports an I2C interface, which enables easy communication with microcontrollers or other digital systems. The I2C interface facilitates simple adjustment of resistance values through software control, allowing for seamless integration into automated systems and the ability to dynamically respond to system changes.
Robustness is also a hallmark of the MCP4661T-503QE/ML, with an operating temperature range from -40°C to +125°C. This wide temperature range ensures stable operation in harsh environments, making it suitable for industrial, automotive, and consumer applications where temperature variations are common.
In summary, the MCP4661T-503QE/ML from Microchip Technology is a versatile and reliable component for designers looking to incorporate digitally controlled resistance into their circuits. Its dual-channel operation, non-volatile memory, and robust communication interface make it an excellent choice for a wide array of applications.