EN
  • EN
  • DE

MCP6002-E/MC

Part No MCP6002-E/MC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (2x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name MCP6002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926707-MCP6002-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP6002-E/MC CAD Model

Description

The MCP6002-E/MC from Microchip Technology is a dual operational amplifier (op-amp) designed for general-purpose applications. This device is part of Microchip's family of low-power op-amps that offer a range of features suitable for battery-powered devices and other applications where power efficiency is critical.

Main Features

  • Supply Voltage: The MCP6002-E/MC can operate with a single supply voltage as low as 1.8V and as high as 6.0V, making it versatile for various electronic circuits and systems.
  • Low Quiescent Current: It boasts a low quiescent current of just 100 µA (typical), which is ideal for extending battery life in portable devices.
  • Bandwidth: The device provides a gain bandwidth product of 1 MHz (typical), allowing it to handle a wide range of frequencies for signal amplification.
  • Rail-to-Rail Output: The MCP6002-E/MC features rail-to-rail output swing, which ensures maximum dynamic range, especially useful when operating at lower supply voltages.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this op-amp is suitable for use in harsh environments and industrial applications.
  • Packaging: The device is available in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.

Applications

The MCP6002-E/MC is a versatile component that can be used in a variety of electronic applications, including:

  • Portable devices
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Consumer electronics
  • Medical instrumentation

With its combination of low power consumption, wide bandwidth, and extended temperature range, the MCP6002-E/MC from Microchip Technology is an excellent choice for designers looking to optimize their applications for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0206 $51.0300
120+ $0.8375 $100.5000
185+ $0.8113 $150.0905
255+ $0.7851 $200.2005
330+ $0.7590 $250.4700
445+ $0.6804 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess