EN
  • EN
  • DE

ST10F272E

Part No ST10F272E
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-bit MCU with 256 Kbyte Flash memory and 12/20 Kbyte RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193744-ST10F272E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F272E CAD Model

Description

The ST10F272E is a high-performance 16-bit microcontroller from STMicroelectronics, designed for demanding automotive and industrial applications. It is part of the ST10 family, known for its robust architecture, high integration, and exceptional processing power.

Key Features

  • High CPU Performance: The ST10F272E operates at a frequency of up to 40 MHz, delivering the computational power needed for complex real-time applications.
  • Large Memory Capacity: Equipped with 256 Kbytes of on-chip Flash memory and 12 Kbytes of RAM, this microcontroller can handle extensive code and data storage requirements.
  • Advanced Peripherals: A comprehensive set of peripherals, including multiple 16-bit timers, capture/compare units, and a 10-bit A/D converter, enhance the functionality and flexibility of system design.
  • Communication Interfaces: The device offers various communication interfaces, such as CAN, UART, and SPI, facilitating easy integration into complex systems.
  • Robust I/O Capabilities: With up to 111 General Purpose I/O (GPIO) pins, the ST10F272E can interface with a wide range of sensors, actuators, and other electronic components.
  • Error Correction Code (ECC): The inclusion of ECC for the Flash memory ensures high data integrity, critical in safety applications.

Applications

The ST10F272E is ideal for a variety of applications, including:

  • Automotive control systems such as engine management and ABS
  • Industrial automation and process control
  • Robotics and motion control
  • Medical equipment
  • Aerospace and avionics systems

Development Support

STMicroelectronics provides extensive support for the ST10F272E through development tools and software libraries, making it easier for engineers to bring their products to market quickly. The ecosystem includes in-circuit emulators, starter kits, and a suite of software development tools tailored to the ST10 family.

With its robust feature set and strong support infrastructure, the ST10F272E is a reliable choice for developers seeking a microcontroller that delivers both performance and versatility.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess