EN
  • EN
  • DE

MCP6002T-I/MSG

Part No MCP6002T-I/MSG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Win Source Part Number 317741-MCP6002T-I/MSG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6002T-I/MSG CAD Model

Description

Microchip Technology MCP6002T-I/MSG Overview

The MCP6002T-I/MSG is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This particular op-amp is designed to operate with a single power supply and is capable of rail-to-rail input and output operation, which makes it an ideal choice for a wide range of applications in consumer electronics, industrial control systems, and medical devices.

Key Features

  • Supply Voltage: The MCP6002T-I/MSG can operate at a supply voltage range of 1.8V to 6.0V, making it suitable for both low-voltage and standard applications.
  • Low Quiescent Current: It boasts a low quiescent current of just 100 µA (typical), contributing to energy efficiency in battery-powered devices.
  • Gain Bandwidth Product: The device offers a gain bandwidth product of 1 MHz, ensuring ample bandwidth for a variety of signal processing tasks.
  • Rail-to-Rail Input/Output: With its rail-to-rail input and output capability, the MCP6002T-I/MSG can handle signals that range from the ground to the power supply rail, maximizing dynamic range.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, allowing for use in harsh environments.
  • Packaging: The op-amp is available in an 8-lead MSOP package, which is ideal for space-constrained applications.

Applications

The MCP6002T-I/MSG is versatile and can be used in a multitude of applications, including:

  • Analog filters
  • Data acquisition
  • Sensor interfacing and signal conditioning
  • Power supply control
  • Audio applications
  • Battery-operated devices

With its combination of low power consumption, wide bandwidth, and extended temperature range, the MCP6002T-I/MSG from Microchip Technology is an excellent choice for designers who require a reliable and flexible op-amp for their analog circuit designs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess