EN
  • EN
  • DE

MCP601-I/P

Part No MCP601-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7V to 5.5V Single-Supply CMOS Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.3 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1221136-MCP601-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP601
Introduction Date July 08, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP601-I/P CAD Model

Description

Microchip Technology's MCP601-I/P Operational Amplifier

The MCP601-I/P operational amplifier (op-amp) is a high-performance, CMOS single-supply amplifier brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with a focus on power efficiency and accuracy, the MCP601-I/P is a versatile component suitable for a wide range of applications in consumer electronics, automotive, industrial, and medical devices.

Key Features

  • Single-Supply Operation: The MCP601-I/P is designed to operate from a single power supply, with a wide range of 2.7V to 5.5V, making it ideal for battery-operated devices and systems with restricted power options.
  • Rail-to-Rail Output: With its rail-to-rail output swing, the MCP601-I/P ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Quiescent Current: The device features a low quiescent current of 230 µA (typical), contributing to the efficiency of the system it is integrated into, by minimizing power consumption.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.8 MHz (typical), this op-amp can handle a broad spectrum of frequencies, making it suitable for amplifying audio signals or conditioning sensor outputs.
  • Extended Temperature Range: The MCP601-I/P is operational over an extended temperature range from -40°C to +85°C, which allows for its use in environments with varying temperatures without compromising performance.
  • Package: It is available in an 8-pin PDIP package, which is easy to handle and integrate into various circuit designs.

Applications

The MCP601-I/P is adept at handling a multitude of applications, including:

  • Analog filters
  • Data acquisition
  • Power supply control
  • Medical instrumentation
  • Analog-to-digital converter drivers
  • Portable devices
  • Automotive systems

With Microchip Technology's reputation for reliability and performance, the MCP601-I/P operational amplifier stands as a top choice for designers seeking a robust, high-quality amplifier for their next project. Its combination of power efficiency, bandwidth, and temperature resilience ensures that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7933 $59.4975
180+ $0.6510 $117.1800
275+ $0.6306 $173.4150
380+ $0.6103 $231.9140
490+ $0.5899 $289.0510
660+ $0.5289 $349.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,860 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess