Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 60μA
Channel Output Current 27mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075181-MCP6062-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6062-E/SN CAD Model

Description

The MCP6062-E/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of accuracy, low power consumption, and general-purpose versatility. This dual op-amp is ideal for analog applications in both consumer and industrial markets, featuring a range of characteristics that ensure reliability and performance in a variety of circuits and products.

Key Features

  • Low Offset Voltage: The MCP6062-E/SN boasts a low input offset voltage, minimizing errors in signal amplification and making it suitable for high-accuracy applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this op-amp is designed to function reliably in harsh environments and under varying temperature conditions.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered and energy-efficient applications, helping to extend the life of the product it's used in.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum possible dynamic range, making it useful in low-voltage operations.
  • Gain Bandwidth Product: With a 19 kHz gain bandwidth product, the MCP6062-E/SN can handle a wide range of frequencies, which is beneficial for various signal processing tasks.

Applications

The MCP6062-E/SN is a versatile component that can be integrated into a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Consumer Electronics

Package and Availability

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in its part number. This package is widely used and favored for its small footprint and ease of soldering onto printed circuit boards (PCBs). The 'E' in the part number indicates the extended temperature range variant of the MCP6062, ensuring performance in diverse environmental conditions.

For designers and engineers looking for a reliable and efficient operational amplifier, the MCP6062-E/SN from Microchip Technology is a compelling choice that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Low Power, Precision, CMOS, Rail-to-Rail Input/Output, Low Offset Voltage, Low Input Bias Current Op Amp
Lowest to $3.3207
ECAD model for OPA2191IDGKR
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Need more? Email Us
ECAD model for MAX4216ESA
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOP / Dual Power Operational Amplifier
Need more? Email Us
ECAD model for L272AD2TF
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Texas Instruments
IC CMOS 2 CIRCUIT 8VSSOP / Precision, 20-MHz, 0.9-pA, Low-Noise, RRIO,CMOS Operational Amplifier
Lowest to $15.1984
ECAD model for OPA2320AQDGKRQ1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,590 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention