Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.9 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1221171-MCP6274-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6274
Introduction Date June 24, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6274-E/P CAD Model

Description

MCP6274-E/P - Microchip Technology

The MCP6274-E/P is a quad operational amplifier (op-amp) offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision electronic component is designed for general-purpose applications and is characterized by its low power consumption and high performance.

With a standard single-supply voltage ranging from 2.0V to 5.5V, the MCP6274-E/P is an ideal choice for battery-operated devices and low-voltage systems. Its extended temperature range, from -40°C to +125°C, ensures reliable operation in a variety of environments and applications. The quad configuration of the MCP6274-E/P provides four independent op-amps in a single package, making it a space-efficient solution for complex circuits.

The MCP6274-E/P features a gain bandwidth product of 1 MHz and a low typical quiescent current of just 50 µA per amplifier. This combination of low power and moderate speed makes it suitable for applications such as sensor interfacing, portable devices, and analog filters. The device also boasts a rail-to-rail input/output swing, which allows for a wide dynamic range and better signal representation, especially in low-voltage applications.

This op-amp is encapsulated in a PDIP-14 (Plastic Dual In-line Package) which ensures easy integration into through-hole printed circuit board designs. The MCP6274-E/P is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the MCP6274-E/P from Microchip Technology is a versatile and efficient quad operational amplifier that offers excellent performance for a wide array of electronic applications. Its low power consumption, high temperature tolerance, and space-saving design make it a smart choice for designers looking to optimize their circuitry without sacrificing quality or functionality.

You May Also Be Interested in

Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention