EN
  • EN
  • DE

MCP6562T-E/SN

Part No MCP6562T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description 1.8V Low Power Push-Pull Output Comparator | IC COMP DUAL 1.8V PP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Use For General
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output 50mA
Current - Quiescent (Maximum) 130μA
CMRR, PSRR 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759074-MCP6562T-E/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6562T-E/SN CAD Model

Description

Introducing the MCP6562T-E/SN from Microchip Technology

The MCP6562T-E/SN is a cutting-edge operational amplifier (op-amp) brought to you by the renowned semiconductor manufacturer, Microchip Technology. This high-performance, dual-channel op-amp is designed for a multitude of applications that require low power, high speed, and precision.

With its advanced CMOS technology, the MCP6562T-E/SN offers an optimal balance between power consumption and speed. It operates with a single supply voltage ranging from 1.8V to 5.5V, making it an excellent choice for battery-operated devices and low-voltage systems. Moreover, it boasts a quiescent current of just 1 µA per channel, significantly extending battery life in portable applications.

The MCP6562T-E/SN features a wide bandwidth of 1 MHz and a slew rate of 0.6 V/µs, ensuring that signals are amplified quickly and accurately. This makes it ideal for use in analog filters, ADC buffer circuits, and many other applications that require a fast response time without sacrificing precision.

Robustness is another key attribute of the MCP6562T-E/SN. It is designed to operate over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments. Additionally, the device comes in an 8-pin SOIC package, which is not only space-efficient but also easy to integrate into a wide range of electronic circuits.

For designers and engineers looking for a reliable op-amp with excellent performance characteristics, the MCP6562T-E/SN offers a perfect solution. Its low power consumption, high-speed operation, and precision make it a versatile component for designing energy-efficient and high-performance electronic systems. Whether it's for sensor interfacing, portable devices, or any other application that demands a high-quality op-amp, the MCP6562T-E/SN from Microchip Technology is a choice that won't disappoint.

To sum up, the MCP6562T-E/SN is a testament to Microchip Technology's commitment to providing innovative, high-quality components for the ever-evolving electronics industry.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3169 $52.6760
95+ $1.0806 $102.6570
145+ $1.0468 $151.7860
200+ $1.0130 $202.6000
260+ $0.9793 $254.6180
345+ $0.8780 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess