EN
  • EN
  • DE

MCP6H74-E/ST

Part No MCP6H74-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6H74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884297-MCP6H74-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6H74-E/ST CAD Model

Description

Microchip Technology MCP6H74-E/ST Operational Amplifier

The MCP6H74-E/ST from Microchip Technology is a quad operational amplifier (op-amp) that provides cost-effective solutions for general-purpose analog signal processing requirements. This device operates with a single or dual supply, making it versatile for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Supply Voltage: The MCP6H74-E/ST operates over a broad voltage range of 2.0V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, this op-amp is capable of handling moderate speed signal conditioning tasks efficiently.
  • Output Current: The device can deliver a continuous output current of up to 65 mA, suitable for driving a range of loads.
  • Extended Temperature Range: Rated for industrial temperature ranges, it operates between -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCP6H74-E/ST comes in a TSSOP-14 package, which is ideal for space-constrained applications while still allowing for ease of integration into various circuit designs.
  • Quad Configuration: This op-amp features four independent amplifiers in a single package, providing excellent space and cost efficiencies for multi-channel operations.
  • Low Quiescent Current: It boasts a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications:

The MCP6H74-E/ST is designed to address the needs of multiple applications, including:

  • Automotive systems
  • Power supply control
  • Motor control circuits
  • Audio processing
  • Sensor interfacing and signal conditioning
  • Portable devices
  • Analog filters

With its robust feature set and operational flexibility, the MCP6H74-E/ST operational amplifier from Microchip Technology stands as a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess