EN
  • EN
  • DE

MCP6V51-E/MS

Part No MCP6V51-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP  /  Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.2V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 60 pA
Voltage - Input Offset 2.4 µV
Current - Supply 470µA
Current - Output / Channel 46 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 45 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V51
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1078225-MCP6V51-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V51-E/MS CAD Model

Description

The MCP6V51-E/MS is a robust, high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology. This device is engineered to address the needs of various applications that demand low input offset voltage and drift, such as industrial, automotive, and consumer electronics.

Key Features

  • Zero-Drift Architecture: The MCP6V51-E/MS features a self-correcting architecture that provides ultra-low offset voltage and near-zero drift over time and temperature, ensuring high accuracy in signal amplification.
  • Wide Supply Voltage Range: With an operating range of 4.5V to 45V, or ±2.25V to ±22.5V in split-supply applications, this op-amp is versatile and suitable for a broad spectrum of power environments.
  • Enhanced EMI Rejection: The device is designed with an enhanced EMI (Electromagnetic Interference) rejection ratio, making it ideal for use in environments with high electrical noise.
  • Extended Temperature Range: The MCP6V51-E/MS can reliably operate in a wide temperature range from -40°C to +125°C, accommodating the rigorous demands of automotive and industrial applications.
  • Precision Performance: It offers a low input offset voltage of 15 µV (max) and low offset drift of 36 nV/°C (max), which are critical for precision applications.
  • Small Package Size: The op-amp comes in an MSOP-8 (Microchip's package code for the 8-lead Plastic Small Outline Package) that is space-efficient and suitable for compact circuit designs.

Applications

The MCP6V51-E/MS is ideal for a variety of applications where precision and stability are paramount. These include:

  • Automotive sensor interfaces and battery monitoring
  • Industrial process controls and instrumentation
  • Medical instrumentation
  • Analog filters and precision analog-to-digital converters

With its combination of high precision, reliability, and versatility, the MCP6V51-E/MS operational amplifier is a solid choice for designers looking to enhance the performance and robustness of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess