EN
  • EN
  • DE

MCP809T-315/TT

Part No MCP809T-315/TT
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 747373-MCP809T-315/TT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP809T-315/TT CAD Model

Description

The MCP809T-315/TT is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact component is essential for monitoring the power supply of microcontrollers and digital systems, ensuring that the system operates reliably within its voltage thresholds.

Key Features

  • Voltage Threshold: The MCP809T-315/TT supervises at a threshold voltage of 3.15V, which is suitable for 3.3V logic systems, providing a precise monitoring solution for applications that require a specific operating voltage range.
  • Reset Timeout: It features a built-in 350 ms minimum reset timeout delay. This ensures that the system has sufficient time to stabilize before normal operation resumes after a low voltage condition is detected.
  • Output Type: The device offers an active-low, open-drain reset output, which allows for the direct interfacing with the reset or enable line of a processor, ensuring a secure system shutdown and restart process.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP809T-315/TT consumes low operating current, thereby extending battery life in portable devices.
  • Temperature Range: This voltage supervisor operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of challenging environments.
  • Packaging: The device comes in a small SOT-23 package, optimizing board space in compact system designs.

Applications

The MCP809T-315/TT is ideal for use in a broad range of applications, such as:

  • Portable electronics
  • Microcontroller-based systems
  • Automotive systems
  • Industrial equipment
  • Networking hardware

With its precision voltage monitoring and robust feature set, the MCP809T-315/TT from Microchip Technology is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4253 $57.8277
22+ $5.2726 $115.9972
34+ $5.1074 $173.6516
47+ $4.9434 $232.3398
61+ $4.7782 $291.4702
81+ $4.2839 $346.9959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess