Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 093251-MIC2009YM6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2009YM6 CAD Model

Description

The MIC2009YM6 is a sophisticated power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide a high level of performance in USB and other hot-swap applications.

Key Features

  • Integrated Switch: The MIC2009YM6 features an internal 140mΩ switch, providing efficient power distribution with minimal voltage drop.
  • Current Limiting: It includes programmable current limiting to protect the host device from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation under varying conditions.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within a safe range.
  • Status Flag: The MIC2009YM6 offers a status flag output that alerts the system when a fault condition occurs, such as overcurrent, thermal shutdown, or under-voltage lockout.

Applications

This versatile power switch is ideal for a variety of applications including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Notebook computers

Specifications

The MIC2009YM6 operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for use with most USB-powered devices. The switch can handle continuous output currents up to 0.5A, and its small SOT-23-6 package makes it an ideal choice for space-constrained applications.

Conclusion

Microchip Technology's MIC2009YM6 is an advanced power distribution switch that combines high performance with robust protection features. Its ability to manage power efficiently and safely makes it an essential component for designers looking to implement reliable power management in their USB and hot-swap applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to $15.1519
ECAD model for MC33385VWR2
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to $73.1168
ECAD model for MC33982BPNA
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNAR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5114 $50.2280
49+ $2.0607 $100.9743
76+ $1.9963 $151.7188
104+ $1.9319 $200.9176
134+ $1.8675 $250.2450
180+ $1.6743 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention