EN
  • EN
  • DE

MIC2013-0.8YM5-TR

Part No MIC2013-0.8YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.8A 5-Pin SOT-23 T/R / IC DISTRIBUTION SW 0.8A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 800mA
Rds On (Typ) 70 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788443-MIC2013-0.8YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2013
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2013-0.8YM5-TR CAD Model

Description

Product Overview: MIC2013-0.8YM5-TR from Microchip Technology

The MIC2013-0.8YM5-TR is a high-quality power distribution switch from Microchip Technology, designed for applications where precision and reliability are paramount. This compact, integrated circuit is specifically tailored to manage power distribution in a variety of electronic systems, providing an efficient solution for current-limiting requirements.

Key Features

  • Current Limiting: The MIC2013-0.8YM5-TR offers an accurate current limiting feature to protect the device and the load from overcurrent conditions. This ensures stable operation and extends the lifespan of the electronic components it serves.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device automatically turns off if it exceeds a certain temperature threshold, preventing thermal runaways and safeguarding against potential damage from overheating.
  • Low Quiescent Current: The low quiescent current characteristic of this power switch makes it ideal for battery-powered applications, as it helps to conserve energy and prolong battery life.
  • Fast Transient Response: The MIC2013-0.8YM5-TR is engineered to provide a quick response to fast transients, maintaining stable operation even under rapidly changing load conditions.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial when powering capacitive loads and contributes to the reliable start-up of the system.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within its specified range, protecting against undervoltage conditions that could lead to system instability.

Applications

The MIC2013-0.8YM5-TR is versatile and can be used across various applications, including:

  • USB hubs, peripherals, and other computer-related devices
  • Portable electronic devices where battery life is critical
  • Hot-swap and plug-and-play applications
  • Power management for subsystems in larger electronic systems

Package and Availability

Available in a convenient SOT-23-5 package, the MIC2013-0.8YM5-TR is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). The device is also available in tape and reel packaging, denoted by the 'TR' suffix, facilitating automated pick-and-place manufacturing processes.

With its robust feature set and Microchip Technology's commitment to quality, the MIC2013-0.8YM5-TR stands out as a reliable choice for managing power distribution with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess