Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 500kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 023243-MIC2169YMM
Ultra Librarian 3D Model Ultra Librarian MIC2169YMM CAD Model

Description

Microchip Technology's MIC2169YMM: A High-Performance DC-DC Converter

The MIC2169YMM from Microchip Technology is a versatile and efficient DC-DC converter that is designed to meet a wide range of power management needs. This integrated circuit is part of the MIC2169 series and comes in a compact 10-MSOP (Mini Small Outline Package) form factor, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The MIC2169YMM operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific requirements, providing flexibility across different loads and conditions.
  • High Efficiency: With its advanced design, the MIC2169YMM achieves high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of the system.
  • Programmable Switching Frequency: The ability to program the switching frequency allows designers to optimize the converter for performance or component size, depending on the application's needs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, ensuring safe operation under various conditions.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability, which is essential for maintaining consistent performance.

Applications

The MIC2169YMM is suitable for a variety of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Consumer Electronics
  • Portable Devices
  • Point-of-Load (POL) Power Supplies

Why Choose the MIC2169YMM?

For designers looking for a reliable and flexible power solution, the MIC2169YMM offers an excellent balance between performance and size. Its programmable features and high efficiency make it an ideal choice for a wide array of power conversion applications. The robust protection features of the MIC2169YMM ensure that it not only performs well but also consistently operates within safe parameters, providing peace of mind for product designers and end-users alike.

You May Also Be Interested in

Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Texas Instruments
LM3753 Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Need more? Email Us
ECAD model for LM3753SQX/NOPB
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG2526N
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $46.6652
ECAD model for LTC3892HUH-2#PBF
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9983 $69.9405
80+ $1.6397 $131.1760
125+ $1.5885 $198.5625
170+ $1.5372 $261.3240
220+ $1.4860 $326.9200
295+ $1.3324 $393.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,270 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention