EN
  • EN
  • DE

MIC2182BM TR

Part No MIC2182BM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microchip Technology
Win Source Part Number 319731-MIC2182BM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2182BM TR CAD Model

Description

Microchip Technology's MIC2182BM TR: High-Efficiency Synchronous Buck Controller

The MIC2182BM TR is a versatile synchronous buck controller designed by Microchip Technology, tailored for high-efficiency power conversion applications. This device is part of the MIC2182 series and comes in a compact 16-SOIC package, making it suitable for space-constrained environments. The MIC2182BM TR is specifically engineered to address the needs of distributed power systems, pre-regulator for linear regulators, and other applications requiring a high-efficiency step-down voltage converter.

One of the key features of the MIC2182BM TR is its wide input voltage range, which allows it to operate from 4.5V to 34V. This broad input range makes it ideal for handling various supply voltages, ensuring compatibility with a multitude of applications. Furthermore, the device offers a high output current capability, which is dependent on the external MOSFETs and inductor selected by the designer.

The MIC2182BM TR incorporates an internal oscillator with a fixed frequency of 300kHz, which provides an optimal balance between efficiency and component size. Additionally, the device supports an adjustable output voltage, giving designers the flexibility to set the desired output level to match the needs of their specific application.

Efficiency is a critical aspect of any power management solution, and the MIC2182BM TR excels in this area. It features a high-efficiency, synchronous operation that reduces power losses by minimizing the voltage drop across the internal switches. This is particularly beneficial in reducing heat generation and improving overall system reliability.

Protection features are also embedded within the MIC2182BM TR, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These safeguards ensure that the device operates within safe parameters, protecting both the power controller and the system it powers.

In summary, the MIC2182BM TR from Microchip Technology is a reliable and efficient solution for a wide array of power conversion applications. Its combination of wide input voltage range, high current capability, adjustable output, and protective features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6410 $62.0510
25+ $4.6292 $115.7300
39+ $4.4849 $174.9111
54+ $4.3393 $234.3222
69+ $4.1950 $289.4550
93+ $3.7607 $349.7451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess