Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 124611-MIC2193YM
Ultra Librarian 3D Model Ultra Librarian MIC2193YM CAD Model

Description

Microchip Technology's MIC2193YM Step-Down High-Efficiency Switching Regulator

The MIC2193YM is a robust and highly efficient PWM (Pulse Width Modulation) buck (step-down) switching regulator from Microchip Technology, renowned for its reliable and innovative semiconductor solutions. This compact integrated circuit is designed to convert higher voltage inputs to lower voltage outputs with exceptional power efficiency, making it an ideal choice for a wide range of applications including portable devices, telecommunications, and distributed power systems.

One of the standout features of the MIC2193YM is its ability to operate over a wide input voltage range from 4.5V to 19V, which provides versatile power management capabilities. The adjustable output voltage can be set from 1.23V to the input voltage level minus the dropout, ensuring that a broad range of devices can be powered effectively. With a maximum output current of 1.5A, the MIC2193YM can comfortably handle moderate to high power requirements.

The MIC2193YM boasts an impressive efficiency level, which is critical for battery-powered applications where power conservation is paramount. The regulator employs an internal 0.25 Ohm N-Channel MOSFET switch, which contributes to its high efficiency by reducing on-resistance and, consequently, power loss. Additionally, its high switching frequency of up to 400kHz allows for the use of smaller, less expensive inductors and capacitors, further minimizing the overall solution size and cost.

With built-in features such as under-voltage lockout, thermal shutdown, and current limit protection, the MIC2193YM ensures safe operation under a variety of conditions, protecting both the regulator and the downstream components from potential damage. The device also offers a shutdown function that reduces the supply current to a negligible 15µA, providing an effective means of power conservation in standby modes.

The MIC2193YM comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its performance and small footprint, combined with Microchip's reputation for quality and support, make the MIC2193YM an excellent choice for designers looking to implement a reliable and efficient power management solution in their next project.

You May Also Be Interested in

Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG1524BJ
Linear Technology
LTM4631 - ULTRATHIN DUAL 10A OR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for LTM4631EV#PBF
Texas Instruments
LM3753 Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Need more? Email Us
ECAD model for LM3753SQX/NOPB
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Texas Instruments
BUCK CURRENT/VOLTAGE FED PUSH-PULL PWM CONTROLLERS
Need more? Email Us
ECAD model for UC3827DW-2G4
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ
Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $46.6652
ECAD model for LTC3892HUH-2#PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8780 $55.1460
16+ $6.4640 $103.4240
24+ $6.2620 $150.2880
34+ $6.0600 $206.0400
43+ $5.8580 $251.8940
58+ $5.2520 $304.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention