Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 10 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-MSOP
Win Source Part Number 072489-LTC1622CMS8
Ultra Librarian 3D Model Ultra Librarian LTC1622CMS8 CAD Model

Description

LTC1622CMS8: High Efficiency, Low Noise Synchronous Step-Down Switching Regulator

The LTC1622CMS8 from Linear Technology is a high-performance, synchronous step-down switching regulator that provides a compact and efficient power management solution for a wide range of applications. This device is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it ideal for portable devices, telecommunications, and industrial equipment.

Key Features:

  • High Efficiency: The LTC1622CMS8 features a synchronous rectification architecture that enhances efficiency, especially at lower output voltages. This leads to reduced power loss and improved battery life in portable applications.
  • Low Noise Operation: With its constant frequency, current mode operation, the LTC1622CMS8 ensures low output voltage ripple and minimal electromagnetic interference (EMI), which is critical for noise-sensitive applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 6.5V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, and wall adapters.
  • Versatile Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing flexibility for different design requirements.
  • Compact Design: Housed in an MSOP-8 package, the LTC1622CMS8 is optimized for space-constrained applications, enabling designers to minimize the footprint of their power supply designs.
  • Protection Features: It includes over-temperature protection and current limiting to safeguard the device and the system under abnormal conditions.

Applications:

  • Portable Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Battery-Powered Devices
  • Point-of-Load Power Supplies

The LTC1622CMS8's high switching frequency enables the use of small, low-cost capacitors and inductors, further reducing the overall solution size. Additionally, its Burst Mode® operation reduces quiescent current during light loads, making it an excellent choice for battery-powered applications where extending run-time is critical.

Overall, the LTC1622CMS8 by Linear Technology is a robust and versatile step-down regulator that offers a balance of efficiency, low noise, and compactness, making it well-suited for a broad spectrum of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16QSOP
Lowest to $8.1187
ECAD model for MAX15046AAEE+
Texas Instruments
2PHASE CPU DC-DC CONTROLLER
Lowest to $12.6411
ECAD model for TPS59632QRHBTQ1
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $4.2376
ECAD model for ISL95855HRTZ
Microchip Technology
IC REG CTRLR
Lowest to $3.0991
ECAD model for MCP19125T-E/MQ
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG1524BJ
Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8494 $62.7952
18+ $6.4406 $115.9308
27+ $6.2393 $168.4611
38+ $6.0380 $229.4440
48+ $5.8368 $280.1664
65+ $5.2330 $340.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,627 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention