EN
  • EN
  • DE

LT3782AIFE#TRPBF

Part No LT3782AIFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 6V ~ 40V
Frequency - Switching 154kHz ~ 465kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372137-LT3782AIFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3782AIFE#TRPBF CAD Model

Description

Analog Devices Inc. introduces the LT3782AIFE#TRPBF, a versatile, high-performance DC/DC converter designed for a wide range of applications. This robust component is specifically engineered to meet the stringent requirements of complex power supply systems, offering a reliable solution for designers looking to optimize their power management strategies.

Key Features

  • Wide Input Voltage Range: The LT3782AIFE#TRPBF operates efficiently across a broad input voltage spectrum, making it suitable for applications that encounter varying input conditions.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific needs, enabling optimization for efficiency, component size, and performance.
  • High Power Density: Its compact design does not compromise on power, delivering high output with minimal footprint, an essential feature for space-constrained applications.
  • Dual Output Capability: This converter supports dual outputs, providing versatility in powering multiple circuits or systems with a single device.
  • Integrated Fault Protection: With built-in features such as overvoltage, overcurrent, and thermal shutdown, the LT3782AIFE#TRPBF ensures reliable operation and protects against common fault conditions.

Applications

The LT3782AIFE#TRPBF is ideal for a variety of demanding applications, including:

  • Telecommunications
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Devices
  • LED Lighting Systems

Quality and Reliability

As a product of Analog Devices Inc., the LT3782AIFE#TRPBF is manufactured to the highest quality standards, ensuring consistent performance and reliability. It is available in a thermally efficient TSSOP-28 package, which is suitable for automated assembly processes and provides excellent thermal performance.

Ordering Information

The part number LT3782AIFE#TRPBF signifies the tape and reel packaging option, which facilitates high-volume production environments. For detailed product specifications, technical documentation, and sample requests, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4126 $53.6504
10+ $11.0052 $110.0520
15+ $10.6613 $159.9195
20+ $10.3174 $206.3480
26+ $9.9735 $259.3110
34+ $8.9418 $304.0212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess